CEN - EN ISO 7046-1
Countersunk Flat Head Screws (Common Head Style) with Type H or Type Z Cross Recess - Product Grade A - Part 1: Steel of Property Class 4.8
inactive
| Organization: | CEN |
| Publication Date: | 1 January 1994 |
| Status: | inactive |
| Page Count: | 12 |
| ICS Code (Fasteners): | 21.060 |
Document History
September 1, 2011
Countersunk flat head screws (common head style) with type H or type Z cross recess - Product grade A - Part 1: Steel of property class 4.8
This part of ISO 7046 specifies the characteristics of countersunk flat head screws with threads from M1,6 to M10 inclusive, of product grade A and property class 4.8, and with type H or type Z cross...
EN ISO 7046-1
January 1, 1994
Countersunk Flat Head Screws (Common Head Style) with Type H or Type Z Cross Recess - Product Grade A - Part 1: Steel of Property Class 4.8
A description is not available for this item.