ASTM F1385

Standard Practice for Platforms in Cargo Tanks

inactive
Buy Now
Organization: ASTM
Publication Date: 10 November 2001
Status: inactive
Page Count: 5
ICS Code (Hulls and their structure elements): 47.020.10
scope:

This practice provides design, construction, and installation criteria for platforms in cargo tanks.

Where platforms are attached to ladders see Figs. 1-4.

The values stated in SI (metric) units are to be regarded as the standard. The inch-pound units given in parentheses are for information only.

This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

December 15, 2007
Standard Practice for Platforms in Cargo Tanks
This practice provides design, construction, and installation criteria for platforms in cargo tanks. Where platforms are attached to ladders see Figs. 1-4. The values stated in SI units are to be...
December 15, 2007
Standard Practice for Platforms in Cargo Tanks
This practice covers design, construction, and installation criteria for platforms in cargo tanks. Where platforms are attached to ladders see Figs. 1-4. The values stated in SI units are to be...
December 15, 2007
Standard Practice for Platforms in Cargo Tanks
This practice provides design, construction, and installation criteria for platforms in cargo tanks. Where platforms are attached to ladders see Figs. 1-4. The values stated in SI (metric) units...
December 15, 2007
Standard Practice for Platforms in Cargo Tanks
This practice provides design, construction, and installation criteria for platforms in cargo tanks. Where platforms are attached to ladders. The values stated in SI (metric) units are to be...
ASTM F1385
November 10, 2001
Standard Practice for Platforms in Cargo Tanks
This practice provides design, construction, and installation criteria for platforms in cargo tanks. Where platforms are attached to ladders see Figs. 1-4. The values stated in SI (metric) units are...
March 15, 1992
Standard Practice for Platforms in Cargo Tanks
1. Scope 1.1 This practice provides design, construction, and installation criteria for platforms in cargo tanks. 1.2 Where platforms are attached to ladders see Figs. 1, 2, 3, and 4. 1.3 The valves...
Advertisement