DS/EN 301469-7 V1.1.1
Digital Enhanced Cordless Telecommunications (DECT); DECT Packet Radio Service (DPRS) Test Case Library (TCL); Part 7: Test Suite Structure (TSS) and Test Purposes (TP) -Network (NWK) layer
| Organization: | DS |
| Publication Date: | 15 July 2001 |
| Status: | active |
| ICS Code (Digital Enhanced Cordless Telecommunications (DECT)): | 33.070.30 |
scope:
The present document contains the Test Suite Structure (TSS) and Test Purposes (TP) to test the DECT Packet Radio Service (DPRS) Network (NWK) layer. The objective of this test specification is to provide a basis for conformance tests for DECT equipment giving a high probability of air interface inter-operability between different manufacturers' DECT equipment. The ISO standard for the methodology of conformance testing (ISO/IEC 9646-1 [9] and ISO/IEC 9646-2 [10]) as well as the ETSI rules for conformance testing (ETS 300 406 [8]) are used as a basis for the test methodology.
Document History