FORD WSS-M2G316-B2

ADHESIVE, MOISTURE CURING URETHANE, ONE COMPONENT, PRIMERLESS TO SILANE BASED CLEARCOAT PAINT ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive
Buy Now
Organization: FORD
Publication Date: 15 December 2003
Status: inactive
Page Count: 11
scope:

1. SCOPE

The material defined by these specifications is a one component moisture curing urethane adhesive which is primerless to clearcoat paint chemistries.

Document History

April 19, 2007
ADHESIVE, MOISTURE CURING URETHANE, ONE COMPONENT, PRIMERLESS TO SILANE BASED CLEARCOAT PAINT, DIRECT FIRED OVENS ONLY ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by these specifications is a one component moisture curing urethane adhesive which is primerless to clearcoat paint chemistries.
June 24, 2005
ADHESIVE, MOISTURE CURING URETHANE, ONE COMPONENT, PRIMERLESS TO SILANE BASED CLEARCOAT PAINT, DIRECT FIRED OVENS ONLY***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by these specifications is a one component moisture curing urethane adhesive which is primerless to clearcoat paint chemistries.
FORD WSS-M2G316-B2
December 15, 2003
ADHESIVE, MOISTURE CURING URETHANE, ONE COMPONENT, PRIMERLESS TO SILANE BASED CLEARCOAT PAINT ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE The material defined by these specifications is a one component moisture curing urethane adhesive which is primerless to clearcoat paint chemistries.
August 30, 2002
ADHESIVE,MOISTURE CURING URETHANE, ONE COMPONENT, PRIMERLESS TO SILANE BASED CLEARCOAT PAINT ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE The material defined by these specifications is a one component moisture curing urethane adhesive which is primerless to clearcoat paint chemistries.
August 17, 2000
ADHESIVE,MOISTURE CURING URETHANE, ONE COMPONENT, PRIMERLESS TO CLEARCOAT PAINT
1. SCOPE The material defined by this specification is a one component moisture curing urethane adhesive which is primerless to clearcoat paint chemistries.

References

Advertisement