DS/EN 301815-6 V.1.1.1
Broadband Integrated Services Digital Network (B-ISDN); Digital Subscriber Signalling System No. two (DSS2) protocol; Quality of Service class and parameters indication at call/connection establishment; Part 6: Abstract Test Suite (ATS) and partial Protocol Implementation eXtra Information for Testing (PIXIT) proforma specification for the network
| Organization: | DS |
| Publication Date: | 15 January 2003 |
| Status: | active |
| ICS Code (Integrated Services Digital Network (ISDN)): | 33.080 |
scope:
The present document specifies the network Abstract Test Suite (ATS) for the TB reference point or coincident SB and TB reference point (as defined in ITU-T Recommendation I.413 [7]) of implementations conforming to the standards for the Broadband Integrated Services Digital Network (B-ISDN) Digital Subscriber Signalling System No. two (DSS2) protocol specification for support of Quality of Service Class and parameters indication at call/connection establishment defined in EN 301 815-1 [1]. A further part of the present document specifies the Test Suite Structure and Test Purposes (TSS&TP) related to this ATS and partial PIXIT proforma. Other parts specify the TSS&TP and the ATS and partial PIXIT proforma for the User side of the TB reference point or coincident SB and TB reference point of implementations conforming to EN 301 815-1 [1].
Document History