DS/EN 558-2

Industrial valves - Face-to-face and centre-to-face dimensions of metal valves for use in flanged pipe systems - Part 2: Class-designated valves

inactive, Most Current
Organization: DS
Publication Date: 31 October 1995
Status: inactive
Page Count: 26
ICS Code (Valves in general): 23.060.01
scope:

This part of the Standard specifies face-to-face (FTF) and centre-to-face CTF) dimensions for Class designated metal valves used in flanged pipe systems. This part covers valves having the following Class and DN values: Class 125, Class 150, Class 250, Class 300, Class 600. DN 10; DN 15; DN 20; DN 25; DN 32; DN 40; DN 50; DN 65; DN 80; DN 100; DN 125; DN 150; DN 200; DN 250; DN 300; DN 350; DN 400; DN 450; DN 500; DN 600 DN 700; DN 750; DN 800; DN 900; DN 1 000; DN 1 200; DN 1 400; DN 1 600; DN 1 800; DN 2 000.Face-to-face dimensions of automatic steam traps in EN26554

Document History

DS/EN 558-2
October 31, 1995
Industrial valves - Face-to-face and centre-to-face dimensions of metal valves for use in flanged pipe systems - Part 2: Class-designated valves
This part of the Standard specifies face-to-face (FTF) and centre-to-face CTF) dimensions for Class designated metal valves used in flanged pipe systems. This part covers valves having the following...
Advertisement