ISO 2943

Hydraulic Fluid Power - Filter Elements - Verification of Material Compatibility with Fluids

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 November 1998
Status: active
Page Count: 10
ICS Code (Filters, seals and contamination of fluids): 23.100.60
scope:

This International Standard specifies a method of verifying the compatibility of materials comprising a hydraulic fluid power filter element with a designated fluid, by verifying the ability of the filter element to maintain its collapse burst rating after being subjected to the designated system fluid at a high and/or low temperature.

The filter element mounting seal is not included as part of the element.

Document History

ISO 2943
November 15, 1998
Hydraulic Fluid Power - Filter Elements - Verification of Material Compatibility with Fluids
This International Standard specifies a method of verifying the compatibility of materials comprising a hydraulic fluid power filter element with a designated fluid, by verifying the ability of the...
January 1, 1974
Hydraulic Fluid Power - Filter Elements - Verification of Material Compatibility with Fluids First Edition
A description is not available for this item.

References

Advertisement