NPFC - MIL-C-14505
CLOTH, NYLON, POLYCHLOROPRENE-COATED (FOR PNEUMATIC FLOATING EQUIPMENT)
| Organization: | NPFC |
| Publication Date: | 21 December 1983 |
| Status: | active |
| Page Count: | 19 |
scope:
The specification covers uncured and cured polychloroprene-coat
The coated cloth shall be of the following types and classes, as specified (see 6.2):
Type 3 - Single-ply cloth, 11.5 oz/sq yd (max). Type 4 - Single-ply cloth, 31.0 oz/sq yd (max). Type 6 - Single-ply cloth, 44.0 oz/sq yd (max). Type 7 - Single-ply cloth, 60.0 oz/sq yd (max). Type 10 - Pile cloth, 40.5 oz/yd (max). Type 11 - Single-ply cloth, 14.0 oz/sq yd (max).
Each of the above types of coated cloth is further classified according to extent of low temperature resistance as follows:
Class A - crack-resistant to −28.9° C (−20° F). Class B - crack-resistant to −40° C (−40° F). Class C - crack-resistant to −54° C (−65° F).
intended Use:
This specification covers uncured polychloroprene coated nylon cloth which will be vulcanized (cured) during fabrication of pneumatic floating equipment. The cured coated cloth is intended for use... View More
Document History