FORD WSP-M2C197-A
LUBRICANT, REAR AXLE HYPOID, THERMALLY STABLE, SAE 80W-90
inactive
Buy Now
| Organization: | FORD |
| Publication Date: | 23 November 1998 |
| Status: | inactive |
| Page Count: | 8 |
scope:
1. SCOPE
The material defined by this specification is a solvent refined petroleum base lubricant blended with thermally stable sulfur/phosphorus/ni
Document History
May 13, 2010
LUBRICANT, REAR AXLE HYPOID, THERMALLY STABLE, SAE 80W-90 ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a solvent refined petroleum base lubricant blended with thermally stable sulfur/ phosphorus/nitrogen/boron extreme pressure additives. The oil has...
May 21, 2004
LUBRICANT, REAR AXLE HYPOID, THERMALLY STABLE, SAE 80W-90 ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE The material defined by this specification is a solvent refined petroleum base lubricant blended with thermally stable sulfur/phosphorus/nitrogen/boron extreme pressure additive. The oil has...
FORD WSP-M2C197-A
November 23, 1998
LUBRICANT, REAR AXLE HYPOID, THERMALLY STABLE, SAE 80W-90
1. SCOPE The material defined by this specification is a solvent refined petroleum base lubricant blended with thermally stable sulfur/phosphorus/nitrogen/boron extreme pressure additive. The oil has...
April 13, 1993
LUBRICANT, REAR AXLE HYPOID, THERMALLY STABLE - SAE 80W-90
A description is not available for this item.