ASD-STAN - PREN 3532
Aerospace Series Steel FE-PA95 Solution Treated and Precipitation Treated 1750 Less Than or Equal to Rm Less Than or Equal to 2000 MPa Plate 6 Less Than a Less Than or Equal to 40 mm
inactive
| Organization: | ASD-STAN |
| Publication Date: | 1 March 1988 |
| Status: | inactive |
| Page Count: | 4 |
Document History
March 31, 1999
Aerospace Series Steel FE-PM2701 (X2NiCoMo18-8-5) Vacuum Induction Melted and Vacuum Arc Remelted Solution Treated and Precipitation Treated Plate 6 mm Less Than or Equal to a Less Than or Equal to 40 mm 1 750 MPa Less Than or Equal to Rm Less Than or Equal to 2 000 MPa
A description is not available for this item.
March 1, 1998
Aerospace Series Steel FE-PM2701 (X2NiCoMo18-8-5) Vacuum Induction Melted and Vacuum Arc Remelted Solution Treated and Precipitation Hardened Plate 6 mm Less Than a Less Than or Equal to 40 mm 1750 MPa Less Than or Equal to Rm Less Than or Equal to 2000 MPa
A description is not available for this item.
PREN 3532
March 1, 1988
Aerospace Series Steel FE-PA95 Solution Treated and Precipitation Treated 1750 Less Than or Equal to Rm Less Than or Equal to 2000 MPa Plate 6 Less Than a Less Than or Equal to 40 mm
A description is not available for this item.