CEN - EN 3239

Aerospace Series - Nuts, Bihexagonal, Self-Locking, in Heat Resisting Nickel Base Alloy NI-P101HT (Waspaloy), Silver Plated Thread - Classification: 1 210 MPa (at Ambient Temperature) / 730 Degrees C

active, Most Current
Organization: CEN
Publication Date: 1 January 1995
Status: active
Page Count: 11
ICS Code (Fasteners for aerospace construction): 49.030

Document History

EN 3239
January 1, 1995
Aerospace Series - Nuts, Bihexagonal, Self-Locking, in Heat Resisting Nickel Base Alloy NI-P101HT (Waspaloy), Silver Plated Thread - Classification: 1 210 MPa (at Ambient Temperature) / 730 Degrees C
A description is not available for this item.
Advertisement