BSI - BS EN 61000-3-2

Electromagnetic Compatibility (EMC) - Part 3-2: Limits - Limits for Harmonic Current Emissions (Equipment Input Current up to and Including 16 A Per Phase)

inactive
Buy Now
Organization: BSI
Publication Date: 15 March 2001
Status: inactive
Page Count: 30
ICS Code (Electromagnetic compatibility in general): 33.100.01
scope:

This part of IEC 61000 deals with the limitation of harmonic currents injected into the public supply system.

It specifies limits of harmonic components of the input current which may be produced by equipment tested under specified conditions.

Harmonic components are measured according to annexes A and B.

This part of IEC 61000 is applicable to electrical and electronic equipment having an input current up to and including 16 A per phase, and intended to be connected to public low-voltage distribution systems.

Arc welding equipment which is not professional equipment, with input current up to and including 16 A per phase, is included in this standard.

Arc welding equipment intended for professional use, as specified in IEC 60974-1, is excluded from this standard and may be subject to installation restrictions as indicated in IEC 61000-3-4.

NOTE 1 It is intended to replace technical report IEC 61000-3-4 by an international standard, IEC 61000-3-12 (under consideration).

The tests according to this standard are type tests. Test conditions for particular equipment are given in annex C.

For systems with nominal voltages less than 220 V (line-to-neutral), the limits have not yet been considered.

NOTE 2 The words apparatus, appliance, device and equipment are used throughout this standard. They have the same meaning for the purpose of this standard.

Document History

March 31, 2019
Electromagnetic compatibility (EMC) Part 3-2: Limits - Limits for harmonic current emissions (equipment input current ≤16 A per phase)
A description is not available for this item.
March 31, 2019
Electromagnetic compatibility (EMC) Part 3-2: Limits - Limits for harmonic current emissions (equipment input current ≤16 A per phase)
A description is not available for this item.
March 31, 2019
Electromagnetic compatibility (EMC) Part 3-2: Limits - Limits for harmonic current emissions (equipment input current ≤16 A per phase)
A description is not available for this item.
September 30, 2014
Electromagnetic compatibility (EMC) - Part 3-2: Limits - Limits for harmonic current emissions (equipment input current Less than or equal to 16 A per phase)
A description is not available for this item.
May 31, 2006
Electromagnetic compatibility (EMC) - Part 3-2: Limits - Limits for harmonic current emissions (equipment input current Less than or equal to 16 A per phase)
A description is not available for this item.
May 31, 2006
Electromagnetic compatibility (EMC) - Part 3-2: Limits - Limits for harmonic current emissions (equipment input current greater than or equal to 16 A per phase)
A description is not available for this item.
BS EN 61000-3-2
March 15, 2001
Electromagnetic Compatibility (EMC) - Part 3-2: Limits - Limits for Harmonic Current Emissions (Equipment Input Current up to and Including 16 A Per Phase)
This part of IEC 61000 deals with the limitation of harmonic currents injected into the public supply system. It specifies limits of harmonic components of the input current which may be produced by...
March 15, 2001
Electromagnetic compatibility (EMC) - Part 3-2: Limits - Limits for harmonic current emissions (equipment input current up to and including 16 A per phase)
A description is not available for this item.
October 15, 1995
Electromagnetic Compatibility (EMC) Part 3: Limits Section 2: Limits for Harmonic Current Emissions (Equipment Input Current Less than or Equal to 16A per Phase)
A description is not available for this item.
October 15, 1995
Electromagnetic Compatibility (EMC) Part 3: Limits Section 2: Limits for Harmonic Current Emissions (Equipment Input Current Less Tnan or Equal to 16 A per Phase)
A description is not available for this item.
October 15, 1995
Electromagnetic Compatibility (EMC) Part 3: Limits Section 2: Limits for Harmonic Current Emissions (Equipment Input Current Less Tnan or Equal to 16 A per Phase)
A description is not available for this item.
October 15, 1995
Electromagnetic Compatibility (EMC) Part 3: Limits Section 2: Limits for Harmonic Current Emissions (Equipment Input Current Less Tnan or Equal to 16 A per Phase)
A description is not available for this item.

References

Advertisement