DS/EN 4402
Aerospace series - Lockbolts, 100° countersunk normal head, sheartype, close tolerance, in titanium alloy TI-P64001, with aluminium pigmented coating, metric series - Classification: 1 100 MPa (at ambient temperature) / 315 °C
Organization: | DS |
Publication Date: | 30 May 2006 |
Status: | active |
Page Count: | 10 |
ICS Code (Bolts, screws, studs): | 49.030.20 |
scope:
This standard specifies the characteristics of lockbolts with 100° countersunk normal head, sheartype, close tolerance, in titanium alloy TI-P64001, with aluminium pigmented coating, metric series, for use in aerospace applications.
Classification : 1 100 MPa / 315 °C
In both versions, i.e. with and without pintail, these lockbolts fulfill the same function when installed and are statically / dynamically equivalent.
They are intended to be used with collars to EN 4174 or EN 4175.