FORD - ESB-M1E60-B
PAPER, KRAFT - POLYETHYLENE COATED ON TWO SIDES ***TO BE USED WITH FORD WSS-M99P1111-A***
inactive, Most Current
| Organization: | FORD |
| Publication Date: | 30 January 2003 |
| Status: | inactive |
| Page Count: | 3 |
scope:
1. SCOPE
The material defined by these specifications is a hard sized virgin kraft paper sheet, covered on two sides with a satin finished polyethylene film to provide a complete water repellency.
Document History
ESB-M1E60-B
January 30, 2003
PAPER, KRAFT - POLYETHYLENE COATED ON TWO SIDES ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE
The material defined by these specifications is a hard sized virgin kraft paper sheet, covered on two sides with a satin finished polyethylene film to provide a complete water repellency.
October 31, 1978
PAPER, KRAFT - POLYETHYLENE COATED ON TWO SIDES
1. SCOPE: The material defined by this specification is a hard sized virgin kraft paper sheet, covered on two sides with a satin finished polyethylene film to provide a complete water repellency.
October 31, 1978
PAPER, KRAFT - POLYETHYLENE COATED ON TWO SIDES
A description is not available for this item.