ISO/IEC 15693-3
Identification Cards - Contactless Integrated Circuit(s) Cards - Vicinity Cards - Part 3: Anticollision and Transmission Protocol
inactive
Buy Now
| Organization: | ISO |
| Publication Date: | 1 April 2001 |
| Status: | inactive |
| Page Count: | 52 |
| ICS Code (Identification cards. Chip cards. Biometrics): | 35.240.15 |
scope:
This part of ISO/IEC 15693 describes:
• protocol and commands,
• other parameters required to initialize communications between a VICC and a VCD,
• methods to detect and communicate with one card among several cards ("anticollision"),
• optional means to ease and speed up the selection of one among several cards based on application criteria.
Document History
April 1, 2019
Cards and security devices for personal identification - Contactless vicinity objects - Part 3: Anticollision and transmission protocol
This document specifies:
— protocols and commands;
— other parameters required to initialize communications between a vicinity integrated circuit card and a vicinity coupling device;
— methods to...
May 1, 2017
Identification cards - Contactless integrated circuit cards - Vicinity cards - Part 3: Anticollision and transmission protocol AMENDMENT 4: Security framework
A description is not available for this item.
August 15, 2015
Identification cards - Contactless integrated circuit cards - Vicinity cards - Part 3: Anticollision and transmission protocol AMENDMENT 2: Clarification of use of Data Elements
A description is not available for this item.
June 15, 2015
Identification cards - Contactless integrated circuit cards - Vicinity cards - Part 3: Anticollision and transmission protocol AMENDMENT 3: Extended VICC memory organisation
A description is not available for this item.
April 15, 2009
Identification cards - Contactless integrated circuit cards - Vicinity cards - Part 3: Anticollision and transmission protocol
This part of ISO/IEC 15693 specifies:
— protocol and commands,
— other parameters required to initialize communications between a vicinity integrated circuit card and a vicinity coupling device,
—...
ISO/IEC 15693-3
April 1, 2001
Identification Cards - Contactless Integrated Circuit(s) Cards - Vicinity Cards - Part 3: Anticollision and Transmission Protocol
This part of ISO/IEC 15693 describes:
• protocol and commands,
• other parameters required to initialize communications between a VICC and a VCD,
• methods to detect and communicate with one card...