NPFC - MIL-R-55223
REGULATOR, VOLTAGE CN-514( )/GRC
| Organization: | NPFC |
| Publication Date: | 16 June 1970 |
| Status: | inactive |
| Page Count: | 23 |
scope:
This specification covers one type of voltage regulator designated Regulator, Voltage CN-514( )/GRC. It is a 5.0 KVA automatic ac voltage regulator which provides the means of regulating and distributing the primary power source for radio relay equipment. Case, Standardized Components, Electrical CY-2851( )/GRC is a part of Regulator, Voltage CN-514( )/GRC. (See 6.1 and 6.3)
intended Use:
Regulator, Voltage CN-514( )/GRC is for use in fixed plant, intermediate or forward areas where the primary voltage source varies from 95 to 135 volts and the frequency varies from 47.5 to... View More
Document History