DS/EN 301141-5 V1.1.1
Integrated Services Digital Network (ISDN); Narrowband Multi-service Delivery System (NMDS); Part 5: Test Suite Structure and Test Purposes (TSS&TP) specification for the network layer (LE side)
| Organization: | DS |
| Publication Date: | 15 August 2002 |
| Status: | active |
| ICS Code (Integrated Services Digital Network (ISDN)): | 33.080 |
scope:
The present document contains the Test Suite Structure (TSS) and Test Purposes (TPs) for the Network layer (LE side) of a NMDS interface. The objective of the present document is to provide conformance tests giving a high probability of inter-operability of a Network Termination Node (NTN) and a Local Exchange (LE) from different manufacturers over the NMDS interface. The present document covers only the procedures described in EN 301 141-1 [1]. ISO/IEC 9646-1 [7] is used as the basis for the methodology of conformance testing.
Document History