DLA - SMD-5962-93119
MICROCIRCUIT, LINEAR, STEP-DOWN SWITCHING REGULATOR, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 22 February 1994 |
| Status: | inactive |
| Page Count: | 11 |
scope:
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and space application (device class V), and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). Device class M microcircuits represent non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices". When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.
The PIN shall be as shown in the following example:
Device class M RHA marked devices shall meet the MIL-I-38535 appendix A specified RHA levels and shall be marked with the appropriate RHA designator. Device classes Q and V RHA marked devices shall meet the MIL-I-38535 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.
The device type(s) shall identify the circuit function as follows:
Device type Generic number Circuit function 01 LT1076 Step-down switching regulator 02 LT1076HV Step-down switching regulator
The device class designator shall be a single letter identifying the product assurance level as follows:
Device class Device requirements documentation M Vendor self-certification to the requirements for non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883 Q or V Certification and qualification to MIL-I-38535
The case outline(s) shall be designated in MIL-STD-1835, and as follows:
Outline letter Descriptive designator Terminals Package style Y See figure 1 4 TO-3, flange mount style
The lead finish shall be as specified in MIL-STD-883 (see 3.1 herein) for class M or MIL-I-38535 for classes Q and V. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.
Input voltage (VIN): Device type 01 . . . . . . . . . . . . . . . . . . . . . . . . 45 V dc Device type 02 . . . . . . . . . . . . . . . . . . . . . . . . . 64 V dc Switch voltage with respect to input voltage: Device type 01 . . . . . . . . . . . . . . . . . . . . . . . . 64 V dc Device type 02 . . . . . . . . . . . . . . . . . . . . . . . . . 75 V dc Switch voltage with respect to GROUND pin: 2/ Device type 01 . . . . . . . . . . . . . . . . . . . . . . . . 35 V dc Device type 02 . . . . . . . . . . . . . . . . . . . . . . . . . 45 V dc FEEDBACK pin voltage . . . . . . . . . . . . . . . . . . . . . . . −2 V dc, +10 V dc Junction temperature (TJ) . . . . . . . . . . . . . . . . . . . . +150°C Storage temperature range . . . . . . . . . . . . . . . . . . . . −65°C to +150°C Lead temperature (soldering, 10 seconds) . . . . . . . . . . . . . . +300°C Thermal resistance: Junction-to-case (ΘJC) . . . . . . . . . . . . . . . . . . . . . . +4°C/W Junction-to-ambient (ΘJA) . . . . . . . . . . . . . . . . . . . . +35°C/W
Ambient operating temperature range (TA) . . . . . . . . . . . . . . −55°C to +125°C Input voltage range: Device type 01 . . . . . . . . . . . . . . . . . . . . . . . . . 8 V to 40 V Device type 02 . . . . . . . . . . . . . . . . . . . . . . . . . . 8 V to 60 V
intended Use:
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
Microcircuits... View More
Document History