DS/EN ISO 7792-2

Plastics - Thermoplastic polyester (TP) moulding and extrusion materials - Part 2: Preparation of test specimens and determination of properties

inactive
Organization: DS
Publication Date: 11 August 2004
Status: inactive
Page Count: 14
ICS Code (Thermoplastic materials): 83.080.20
scope:

This part of EN ISO 7792 specifies the methods of preparation of test specimens and the standard test methods to be used in determining the properties of thermoplastic polyester moulding and extrusion materials. Requirements for handling test material and for conditioning both the test material before moulding and the specimens before testing are given here. Procedures and conditions for the preparation of test specimens in a specified state and procedures for measuring properties of the materials from which these specimens are made are given. Properties and test methods which are suitable and necessary to characterize thermoplastic polyester moulding and extrusion materials are listed.

Document History

December 20, 2012
Plastics – Thermoplastic polyester (TP) moulding and extrusion materials – Part 2: Preparation of test specimens and determination of properties
ISO 7792-2:2012 specifies the methods of preparation of test specimens and the standard test methods to be used in determining the properties of thermoplastic polyester moulding and extrusion...
DS/EN ISO 7792-2
August 11, 2004
Plastics - Thermoplastic polyester (TP) moulding and extrusion materials - Part 2: Preparation of test specimens and determination of properties
This part of EN ISO 7792 specifies the methods of preparation of test specimens and the standard test methods to be used in determining the properties of thermoplastic polyester moulding and...
Plastics - Thermoplastic polyester (TP) moulding and extrusion materials - Part 2: Preparation of test specimens and determination of properties (ISO/DIS 7792-2:2011)
This part of ISO 7792 specifies the methods of preparation of test specimens and the standard test methods to be used in determining the properties of thermoplastic polyester moulding and extrusion...
Plastics - Thermoplastic polyester (TP) moulding and extrusion materials - Part 2: Preparation of test specimens and determination of properties (ISO/FDIS 7792-2:2012)
This part of ISO 7792 specifies the methods of preparation of test specimens and the standard test methods to be used in determining the properties of thermoplastic polyester moulding and extrusion...
Advertisement