DS/EN 30012-1
Quality assurance requirements for measuring equipment - Part 1: Metrological confirmation system for measuring equipment
inactive, Most Current
| Organization: | DS |
| Publication Date: | 13 June 1994 |
| Status: | inactive |
| Page Count: | 35 |
| ICS Code (Quality management and quality assurance): | 03.120.10 |
scope:
This part of ISO 10012 contains quality assurance requirements for a Supplier to ensure that measurements are made with the indtended accuracy. It also contains guidance on the implementation of the requirements. This part of ISO 10012 specifies the main features of the confirmation system to be used for a Supplier's measuring equipment.
Document History
DS/EN 30012-1
June 13, 1994
Quality assurance requirements for measuring equipment - Part 1: Metrological confirmation system for measuring equipment
This part of ISO 10012 contains quality assurance requirements for a Supplier to ensure that measurements are made with the indtended accuracy. It also contains guidance on the implementation of the...