DLA - MS24403 REV E
CROSS, TUBE, PRECISION TYPE
| Organization: | DLA |
| Publication Date: | 4 April 1985 |
| Status: | inactive |
| Page Count: | 2 |
scope:
This Military Standard is approved for use by HQ AFLC CASO/LODS, Federal Center, Battle Creek, MI 49016, Department of the Air Force, and is available for use by all Departments and agencies of the Department of Defense.
MATERIAL: STEEL; ALUMINUM ALLOY; CORROSION RESISTANT STEEL (CRES); TITANIUM ALLOY (SEE PROCUREMENT SPECIFICATION).
FINISH: SEE PROCUREMENT SPECIFICATION.
IN ADDITION TO THE SAMPLING REQUIREMENTS OF THE PROCUREMENT SPECIFICATION, THE SURFACE OF THE CONE ENDS ON 100% OF THE CROSSES OF A LOT SHALL BE INSPECTED.
NO CODE LETTER IN PART NUMBER FOR STEEL. ADD D IN PLACE OF DASH FOR ALUMINUM ALLOY (EXCEPT 7075-T73). ADD J IN PLACE OF DASH FOR CRES, TYPE 304. ADD K IN PLACE OF DASH FOR CRES, TYPE 316. ADD S IN PLACE OF DASH FOR CRES, TYPE 347. ADD T IN PLACE OF DASH FOR TITANIUM ALLOY. ADD W IN PLACE OF DASH FOR 7075-T73 ALUMINUM ALLOY. TITANIUM IS NOT RECOMMENDED FOR USE IN OXYGEN SYSTEMS. EXAMPLE OF PART NUMBERS: MS24403-8 - CROSS, .500 TUBING, STEEL. MS24403D8 - CROSS, .500 TUBING, ALUMINUM ALLOY (EXCEPT 7075-T73). MS24403J8 - CROSS, .500 TUBING, CRES, TYPE 304. MS24403K8 - CROSS, .500 TUBING, CRES, TYPE 316. MS24403S8 - CROSS, .500 TUBING, CRES, TYPE 347. MS24403T8 - CROSS, .500 TUBING, TITANIUM ALLOY. MS24403W8 - CROSS, .500 TUBING, 7075-T73 ALUMINUM ALLOY.
BREAK ALL SHARP EDGES AND REMOVE ALL HANGING BURRS AND SLIVERS.
DIMENSIONS IN INCHES. UNLESS OTHERWISE SPECIFIED, TOLERANCES: DECIMALS ± .015
FOR DESIGN PURPOSES, THIS STANDARD TAKES PRECEDENCE OVER PROCUREMENT DOCUMENTS REFERENCED HEREIN.
REFERENCED DOCUMENTS SHALL BE OF THE ISSUE IN EFFECT ON DATE OF INVITATIONS FOR BID.
Document History