DS 806
ISO system of limits and fits - Selection of fits with basic holes
inactive
| Organization: | DS |
| Publication Date: | 30 July 1992 |
| Status: | inactive |
| Page Count: | 7 |
| ICS Code (Limits and fits): | 17.040.10 |
scope:
The standard contains examples on fits in a hole-basis system of fits. The fits are based on the choices of tolerances indicated in ISO 1829. The fits are indicated for clearance, transition and interference fits. No further segmentation has been elaborated, since it will require knowledge of the design conditions.
Document History
DS 806
July 30, 1992
ISO system of limits and fits - Selection of fits with basic holes
The standard contains examples on fits in a hole-basis system of fits. The fits are based on the choices of tolerances indicated in ISO 1829. The fits are indicated for clearance, transition and...
ISO limits and fits - Recommended fits - Basic hole
A description is not available for this item.