DLA - SMD-5962-90666 REV A

MICROCIRCUIT, LINEAR, 12-BIT, ANALOG-TO-DIGITAL CONVERTER, HYBRID

active, Most Current
Organization: DLA
Publication Date: 12 January 1994
Status: active
Page Count: 14
scope:

This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). This drawing describes device requirements for hybrid microcircuits to be processed in accordance with MIL-H-38534. Two product assurance classes, military high reliability (device class H) and space application (device class K) and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of radiation hardness assurance levels are reflected in the PIN.

The PIN shall be as shown in the following example:

Device classes H and K RHA marked devices shall meet the MIL-H-38534 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit function 01 AD9005B 12-bit A/D converter

This device class designator shall be a single letter identifying the product assurance level as follows:

Device class Device requirements documentation H or K Certification and qualification to MIL-H-38534

The case outline(s) shall be as designated in MIL-STD-1835 and as follows:

Outline letter Descriptive designator Terminals Package style X See figure 1 46 Dual-in-line

The lead finish shall be as specified in MIL-H-38534 for classes H and K. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.

Positive supply voltage (+VS) . . . . . . . . . . . . . . +6 V Negative supply voltage (−VS) . . . . . . . . . . . . . . −6 V Analog input voltage (Pin 45) . . . . . . . . . . . . . . ±3.0 V dc Digital input voltage . . . . . . . . . . . . . . . . . . −0.5 V to +VS Digital output current . . . . . . . . . . . . . . . . . 4 mA Storage temperature range . . . . . . . . . . . . . . . . −65°C to +150°C Junction temperature (TJ) . . . . . . . . . . . . . . . . +175°C 2/ Lead temperature (soldering, 10 seconds) . . . . . . . . +300°C

+VS . . . . . . . . . . . . . . . . . . . . . . . . . . . +4.75 V to +5.25 V −VS . . . . . . . . . . . . . . . . . . . . . . . . . . . −5.45 V to −4.95 V Analog input voltage . . . . . . . . . . . . . . . . . . −1.024 V to +1.024 V Logic "1" voltage . . . . . . . . . . . . . . . . . . . . +2.0 V to +VS Logic "0" voltage . . . . . . . . . . . . . . . . . . . . 0.0 to +0.8 V Case operating temperature range (TC) . . . . . . . . . . −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

SMD-5962-90666 REV A
January 12, 1994
MICROCIRCUIT, LINEAR, 12-BIT, ANALOG-TO-DIGITAL CONVERTER, HYBRID
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). This drawing describes device requirements for hybrid microcircuits to be processed in accordance with...
September 14, 1992
MICROCIRCUIT, LINEAR, 12-BIT, ANALOG-TO-DIGITAL CONVERTER, HYBRID
A description is not available for this item.
Advertisement