SN - NS-EN ISO 13934-1:1999

Textiles - Tensile properties of fabrics - Part 1: Determination of maximum force and elongation at maximum force using the strip method (ISO 13934-1:1999)

inactive, Most Current
Organization: SN
Publication Date: 16 June 1999
Status: inactive
ICS Code (Textile fabrics): 59.080.30

Document History

NS-EN ISO 13934-1:1999
June 16, 1999
Textiles - Tensile properties of fabrics - Part 1: Determination of maximum force and elongation at maximum force using the strip method (ISO 13934-1:1999)
A description is not available for this item.
Advertisement