DS/ETS 300374-3

Intelligent Network (IN) - Intelligent Network Capability Set 1 (CS1) - Core Intelligent Network Application Protocol (INAP) - Part 3: Test Suite Structure and Test Purposes (TSS&TP) specification for Service Switching Function (SSF) and Specialized Resource Function (SRF)

inactive
Organization: DS
Publication Date: 5 March 1997
Status: inactive
ICS Code (Integrated Services Digital Network (ISDN)): 33.080
scope:

This third part of ETS 300374 provides the Test Suite Structure and Test Purposes (TSS&TP) for conformance testing of the Service Switching Function (SSF) and the specialized Resource Function (SRF) of the core Intelligent Network Application Protocol (INAP) of Intelligent Network (IN) Capability Set 1 (CS1) according to ETS 300374-1 [1]. ISO/IEC 9646-1 [3] and ISO/IEC 9646-2 [4] are used as the basis for the test methodology.

Document History

March 16, 1998
Intelligent Network (IN) - Intelligent Network Capability Set 1 (CS1) - Core Intelligent Network Application Protocol (INAP) - Part 3: Test Suite Structure and Test Purposes (TSS&TP) specification for Service Switching Function (SSF) and Specialized Resource Function (SRF)
This third part of ETS 300 374 provides the Test Suite Structure and Test Purposes (TSS&TP) for conformance testing of the Service Switching Function (SSF) and the Specialized Resource Function (SRF)...
DS/ETS 300374-3
March 5, 1997
Intelligent Network (IN) - Intelligent Network Capability Set 1 (CS1) - Core Intelligent Network Application Protocol (INAP) - Part 3: Test Suite Structure and Test Purposes (TSS&TP) specification for Service Switching Function (SSF) and Specialized Resource Function (SRF)
This third part of ETS 300374 provides the Test Suite Structure and Test Purposes (TSS&TP) for conformance testing of the Service Switching Function (SSF) and the specialized Resource Function (SRF)...
Advertisement