DS/EN ISP 12063-3
Information technology - International Standardized Profiles AMH3n - Message Handling Systems - EDI Messaging Part 3: AMH32 - EDIMG Requirements for Message Transfer (P1)
| Organization: | DS |
| Publication Date: | 22 October 1996 |
| Status: | inactive |
| Page Count: | 18 |
| ICS Code (Multilayer applications): | 35.100.05 |
scope:
This part of EN ISP 12063 covers message transfer between Message Transfer Agents (MTAs) in an EDI Messaging (EDIMG) environment using the P1 Message Transfer Protocol (see also figure 1). These specifications form part of the EDI Messaging application functions, as defined in the parts of EN ISP 12063, and are based on the Common Messaging content type- independent specifications in ISO/IEC ISP 10611.
Document History