FORD ESR-M2C163-A2

FLUID, AUTOMATIC TRANSMISSION - 100% SYNTHETIC - SERVICE FILL - DEXRON - II - RED ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive
Buy Now
Organization: FORD
Publication Date: 19 May 2004
Status: inactive
Page Count: 3
scope:

1. SCOPE

This specification establishes the performance and product requirements for DEXRON-II service fill automatic transmission fluid to be marketed under the Ford Motor Company trademark, Motorcraft. It is intended to limit the material to a specific formulation until a trademarked ATF is released. It defines the total performance required of DEXRON-II automatic transmission fluid containing an LZ 7993 additive package.

Document History

October 27, 2009
FLUID, AUTOMATIC TRANSMISSION - 100% SYNTHETIC - SERVICE FILL - DEXRON - II - RED ***TO BE USED WITH FORD WSS-M99P1111-A***
This specification establishes the performance and product requirements for DEXRON-II service fill automatic transmission fluid to be marketed under the Ford Motor Company trademark, Motorcraft. It...
FORD ESR-M2C163-A2
May 19, 2004
FLUID, AUTOMATIC TRANSMISSION - 100% SYNTHETIC - SERVICE FILL - DEXRON - II - RED ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE This specification establishes the performance and product requirements for DEXRON-II service fill automatic transmission fluid to be marketed under the Ford Motor Company trademark,...
December 19, 1985
FLUID, AUTOMATIC TRANSMISSION - 100% SYNTHETIC - SERVICE FILL - DEXRON II - RED
1. SCOPE This specification establishes the performance and product requirements for DEXRON-II service fill automatic transmission fluid to be marketed under the Ford Motor Company trademark,...

References

Advertisement