AIR FORCE - MIL-T-9157

TACHOMETER, ELECTRIC, TYPE E-15 (FOR AIRCRAFT TURBO SUPERCHARGER)

active
Organization: AIR FORCE
Publication Date: 9 September 1953
Status: active
Page Count: 11
scope:

This specification covers one type of remote indicating, electric aircraft, turbo supercharger tachometer, range 0 to 35,000 rpm, with built-in adjustable contacts designed for use with an external warning lamp, designated type E-15.

intended Use:

The Type E-15 tachometer covered by this specification is designed to indicate the speed of the turbosupercharger and at the same time to light a warning lamp when the rated speed of the... View More

Document History

December 4, 1957
TACHOMETER, ELECTRIC, TYPE E-15 (FOR AIRCRAFT TURBO SUPERCHARGER)
A description is not available for this item.
MIL-T-9157
September 9, 1953
TACHOMETER, ELECTRIC, TYPE E-15 (FOR AIRCRAFT TURBO SUPERCHARGER)
The Type E-15 tachometer covered by this specification is designed to indicate the speed of the turbosupercharger and at the same time to light a warning lamp when the rated speed of the...
Advertisement