CENELEC - EN 61466-1
Composite String Insulator Units for Overhead Lines with a Nominal Voltage Greater Than 1 kV Part 1: Standard Strength Classes and End Fittings
inactive
| Organization: | CENELEC |
| Publication Date: | 1 March 1997 |
| Status: | inactive |
| Page Count: | 26 |
| ICS Code (Electrical engineering): | 29 |
Document History
July 1, 2016
Composite string insulator units for overhead lines with a nominal voltage greater than 1000 V - Part 1: Standard strength classes and end fittings
This part of IEC 61466 is applicable to composite string insulator units for a.c. overhead lines with a nominal voltage greater than 1 000 V and a frequency not greater than 100 Hz.
It also applies...
EN 61466-1
March 1, 1997
Composite String Insulator Units for Overhead Lines with a Nominal Voltage Greater Than 1 kV Part 1: Standard Strength Classes and End Fittings
A description is not available for this item.