ISO/IEC 5654-1
Information Processing - Data Interchange on 200 mm (8 in) Flexible Disk Cartridges Using Two-Frequency Recording at 13 262 ftprad on One Side - Part 1: Dimensional, Physical and Magnetic Characteristics
active, Most Current
Buy Now
| Organization: | ISO |
| Publication Date: | 1 January 1984 |
| Status: | active |
| Page Count: | 19 |
| ICS Code (Magnetic disks): | 35.220.21 |
Document History
ISO/IEC 5654-1
January 1, 1984
Information Processing - Data Interchange on 200 mm (8 in) Flexible Disk Cartridges Using Two-Frequency Recording at 13 262 ftprad on One Side - Part 1: Dimensional, Physical and Magnetic Characteristics
A description is not available for this item.