DLA - SMD-5962-89630
MICROCIRCUIT, LINEAR, DUAL CMOS COMPATIBLE DIFFERENTIAL LINE RECEIVER, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 29 June 1989 |
| Status: | inactive |
| Page Count: | 11 |
scope:
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".
The complete part number shall be as shown in the following example:
The device type shall identify the circuit function as follows:
Device type Generic number Circuit function 01 78C120 Dual CMOS compatible differential line driver
The case outline shall be as designated in appendix C of MIL-M-38510, and as follows:
Outline letter Case outline E D-2 (16-read, .840" × .310" × .200"), dual-in-line package
Supply voltage (VCC) - - - - - - - - - - - - - - - - - - 18 V dc Common mode input voltage (VCM) - - - - - - - - - - - - ±25 V dc Differential input voltage (VID) - - - - - - - - - - - - ±25 V dc Strobe voltage - - - - - - - - - - - - - - - - - - - - - 18 V dc Output sink current - - - - - - - - - - - - - - - - - - 50 mA Power dissipation (PD) - - - - - - - - - - - - - - - - - 1433 mW 2/ Storage temperature range - - - - - - - - - - - - - - - −65°C to +150°C Lead temperature (soldering, 10 seconds) - - - - - - - - +260°C Junction temperature (TJ) - - - - - - - - - - - - - - - +150°C 3/ Thermal resistance, junction to case (θJC) - - - - - - - See MIL-M-38510, appendix C
Supply voltage range (VCC) - - - - - - - - - - - - - - 4.5 V dc to 15 V dc Common mode input voltage (VCM) - - - - - - - - - - - +15 V dc High level output current (IOH) - - - - - - - - - - - −200 µA Low level output current (IOL) - - - - - - - - - - - - 1.6 mA Case operating temperature range (TC) - - - - - - - - −55°C to +125°C
Unless otherwise specified, the following specification and standard, of the issue listed in that issue of the Department of Defense Index of Specifications and Standards specified in the solicitation, form a part of this drawing to the extent specified herein.
SPECIFICATION MILITARY MIL-M-38510 - Microcircuits, General Specification for. STANDARD MILITARY MIL-STD-883 - Test Methods and Procedures for Microelectronics.
(Copies of the specification and standard required by manufacturers in connection with specific acquisition functions should be obtained from the contracting activity or as directed by the contracting activity.)
In the event of a conflict between the text of this drawing and the references cited herein, the text of this drawing shall take precedence.
intended Use:
Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More
Document History