DS/ISO 8859-8

Information processing - 8-bit single-byte coded graphic character sets - Part 8: Latin/Hebrew alphabet

inactive, Most Current
Organization: DS
Publication Date: 22 August 1988
Status: inactive
ICS Code (Information coding): 35.040
scope:

This part of ISO 8859 specifies a set of 153 graphic characters identified as Latin/Hebrew alphabet. This set of graphic characters is intended for use in data and text processing applications and may also be used for information interchange. This set is suited for multiple-language applications involving the Latin and Hebrew scripts. It allows handling of data and text expressed in Hebrew.

Document History

DS/ISO 8859-8
August 22, 1988
Information processing - 8-bit single-byte coded graphic character sets - Part 8: Latin/Hebrew alphabet
This part of ISO 8859 specifies a set of 153 graphic characters identified as Latin/Hebrew alphabet. This set of graphic characters is intended for use in data and text processing applications and...

References

Advertisement