DLA - SMD-5962-88772

MICROCIRCUIT, LINEAR, WAVEFORM GENERATOR/VOLTAGE CONTROLLED OSCILLATOR, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 24 July 1989
Status: inactive
Page Count: 11
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete part number shall be as shown in the following example:

The device type shall identify the circuit function as follows:

Device type Generic number Circuit function 01 ICL80838 Precision waveform generator/voltage controlled oscillator

The case outline shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline C D-1 (14-lead, .758" × .310" × .200"), dual-in-line package

Supply voltage (V− to V+) - - - - - - - - - - - - - - 36 V dc Input voltage (any pin) - - - - - - - - - - - - - - - V− to V+ Input current (pins 4 and 5)- - - - - - - - - - - - - 25 mA Output sink current (pins 3 and 9)- - - - - - - - - - 25 mA Storage temperature range - - - - - - - - - - - - - - −65°C to +150°C Lead temperature (soldering, 10 seconds)- - - - - - - +300°C Power dissipation (PD)- - - - - - - - - - - - - - - - 750 mW 1/ Thermal resistance, Junction-to-case (θJC)- - - - - - See MIL-M-38510, appendix C Junction temperature (TJ) - - - - - - - - - - - - - - +150°C

Supply voltage range, single supply (V+) - - - - - - +10 V dc to +30 V dc Supply voltage Range, dual supply (V±)- - - - - - - - ±5.0 V dc to ±15 V dc Ambient operating temperature range (TA)- - - - - - - −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

August 11, 2023
MICROCIRCUIT, LINEAR, WAVEFORM GENERATOR/VOLTAGE CONTROLLED OSCILLATOR, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
January 8, 2008
MICROCIRCUIT, LINEAR, WAVEFORM GENERATOR/VOLTAGE CONTROLLED OSCILLATOR, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
SMD-5962-88772
July 24, 1989
MICROCIRCUIT, LINEAR, WAVEFORM GENERATOR/VOLTAGE CONTROLLED OSCILLATOR, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
Advertisement