DLA - SMD-5962-90678
MICROCIRCUIT, DIGITAL, CMOS, 16-BIT, MICROPROCESSOR, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 5 August 1992 |
| Status: | inactive |
| Page Count: | 29 |
scope:
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes B, Q, and M) and space application (device classes S and V), and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). Device class M microcircuits represent non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices". When available, a choice of radiation hardness assurance (RHA) levels are reflected in the PIN.
The PIN shall be as shown in the following example:
Device classes M, B, and S RHA marked devices shall meet the MIL-M-38510 specified RHA levels and shall be marked with the appropriate RHA designator. Device classes Q and v RHA marked devices shall meet the MIL-I-38535 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.
The device type(s) shall identify the circuit function as follows:
Device type Generic number Circuit function fCLK 01 80C286-10 16-bit CMOS microprocessor 10 MHz 02 80C286-12 16-bit CMOS microprocessor 12.5 MHz
The device class designator shall be a single letter identifying the product assurance level as follows:
Device class Device requirements documentation M Vendor self-certification to the requirements for non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883 B or S Certification and qualification to MIL-M-38510 Q or V Certification and qualification to MIL-I-38535
For device classes M, B, and S, case outline(s) shall meet the requirements in appendix C of MIL-M-38510 and as listed below. For device classes Q and V, case outline(s) shall meet the requirements of MIL-I-38535, appendix C of MIL-M-38510, and as listed below.
Outline letter Case outline X P-AC (68-pin 1.180" × 1.180" × .345"), pin grid array package Y See figure 1 (68-terminal, .970" × .970" × .115"), quad flat package
The lead finish shall be as specified in MIL-M-38510 for classes M, B, and S or MIL-I-38535 for classes Q and V. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.
Supply voltage - - - - - - - - - - - - - - - - - - - - - +7.0 V dc Input, output or I/O voltage applied range - - - - - - - −1.0 V dc to VCC +1.0 V dc Junction temperature (JT) - - - - - - - - - - - - - - - +150°C Lead temperature (soldering, 10 seconds) - - - - - - - - 275°C Power dissipation (PD) - - - - - - - - - - - - - - - - - 1.1 W Thermal resistance, Junction-to-case (ΘJC): Case X - - - - - - - - - - - - - - - - - - - - - - - - See MIL-M-38510, appendix C Case Y - - - - - - - - - - - - - - - - - - - - - - - - 9.5°C/W
Supply voltage range (VCC) - - - - - - - - - - - - - - - +4.5 V dc to +5.5 V dc Input rise and fall time (from 0.8 V to 2.0 V): Device type 01 - - - - - - - - - - - - - - - - - - - 10 ns maximum Device type 02 - - - - - - - - - - - - - - - - - - - 8.0 ns maximum Case operating temperature range - - - - - - - - - - - - −55°C to +125°C
Fault coverage measurement of manufacturing Logic tests (MIL-STD-883, test method 5012) - - - - - XX percent 2/
intended Use:
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
Microcircuits... View More
Document History