ETSI - PRETS 300 581-3

European Digital Cellular Telecommunications System; Half Rate Speech Part 3: Substitution and Muting of Lost Frames for Half Rate Speech Traffic Channels (GSM 06.21)

inactive
Organization: ETSI
Publication Date: 1 January 1995
Status: inactive
Page Count: 12
scope:

This European Telecommunication Standard (ETS) defines a frame substitution and muting procedure which shall be used by the Receive (RX) Discontinuous Transmission (DTX) handler when one or more lost or unreliable speech or SIlence Descriptor (SID) frames are received from the Radio Sub System (RSS).

The requirements of this ETS are mandatory for implementation in all GSM Base Station Systems (BSS)s and Mobile Stations (MS)s capable of supporting the half rate speech traffic channel.

Document History

January 1, 1995
European Digital Cellular Telecommunications System; Half Rate Speech Part 3: Substitution and Muting of Lost Frames for Half Rate Speech Traffic Channels
A description is not available for this item.
PRETS 300 581-3
January 1, 1995
European Digital Cellular Telecommunications System; Half Rate Speech Part 3: Substitution and Muting of Lost Frames for Half Rate Speech Traffic Channels (GSM 06.21)
This European Telecommunication Standard (ETS) defines a frame substitution and muting procedure which shall be used by the Receive (RX) Discontinuous Transmission (DTX) handler when one or more lost...
January 1, 1995
European Digital Cellular Telecommunications System; Half Rate Speech Part 3: Substitution and Muting of Lost Frames for Half Rate Speech Traffic Channels (GSM 06.21)
This European Telecommunication Standard (ETS) defines a frame substitution and muting procedure which shall be used by the Receive (RX) Discontinuous Transmission (DTX) handler when one or more lost...

References

Advertisement