DLA - SMD-5962-91662

MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 4K X 16 DUAL PORT STATIC RANDOM ACCESS MEMORY (SRAM), MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 13 April 1993
Status: inactive
Page Count: 32
scope:

This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes B, Q, and M) and space application (device classes S and V), and a choice of case outlines and Lead finishes are available and are reflected in the Part or Identifying Number (PIN). Device class M microcircuits represent non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices". When available, a choice of radiation hardness assurance (RHA) levels are reflected in the PIN.

The PIN shall be as shown in the following example;

Device classes M, B, and S RHA marked devices shall meet the MIL-M-38510 specified RHA levels and shall be marked with the appropriate RHA designator. Device classes Q and V RHA marked devices shall meet the MIL-I-38535 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit function Data retention Access time 01 7024 4K × 16 Dual port SRAM No 70 ns 02 7024 4K × 16 Dual port SRAM Yes 70 ns 03 7024 4K × 16 Dual port SRAM No 55 ns 04 7024 4K × 16 Dual port SRAM Yes 55 ns 05 7024 4K × 16 Dual port SRAM No 45 ns 06 7024 4K × 16 Dual port SRAM Yes 45 ns 07 7024 4K × 16 Dual port SRAM No 35 ns 08 7024 4K × 16 Dual port SRAM Yes 35 ns

The device class designator shall be a single letter identifying the product assurance level as follows:

Device class Device requirements documentation M Vendor self-certification to the requirements for non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883 B or S Certification and qualification to MIL-M-38510 Q or V Certification and qualification to MIL-I-38535

The case outline(s) shall be as designated in MIL-STD-1835 and as follows:

Outline letter Descriptive designator Terminals Package style X CMGA15-PN 84 Pin grid array 1/ Y See figure 1 84 Flatpack

The lead finish shall be as specified in MIL-M-38510 for classes M, B, and S or MIL-I-58535 for classes Q and V. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.

Supply voltage range (VCC)- - - - - - - - - - - −0.5 V dc to +7.0 V dc Storage temperature range - - - - - - - - - - - −65°C to +150°C DC output current - - - - - - - - - - - - - - - 50 mA Maximum power dissipation (PD)- - - - - - - - - 2.2 W Lead temperature (soldering, 10 seconds)- - - - +260°C Thermal resistance, junction-to-case (ΘJC): Case X- - - - - - - - - - - - - - - - - - - - See MIL-STD-1835 Case Y- - - - - - - - - - - - - - - - - - - - 20°C/W Maximum junction temperature (TJ) - - - - - - - +150°C 4/ DC input voltage range- - - - - - - - - - - - - −0.5 V dc to VCC + 0.5 V dc 5/ DC output voltage range - - - - - - - - - - - - −0.5 V dc to VCC + 0.5 V dc 5/ Output voltage applied in high Z state- - - - - −0.5 V dc to VCC + 0.5 V dc

Supply voltage range (VCC) - - - - - - - - - - - - - 4.5 V dc minimum to 5.5 V dc maximum High level input voltage range (VIH) - - - - - - - - 2.2 V dc to 6.0 V dc Low level input voltage range (VIL)- - - - - - - - - −0.5 V dc to +0.8 V dc Case operating temperature range (TC)- - - - - - - - −55°C to +125°C

Fault coverage measurement of manufacturing logic tests (MIL-STD-883, test method 5012)- - - - - 6/ percent

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Microcircuits... View More

Document History

December 17, 2021
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 4K X 16 DUAL PORT STATIC RANDOM ACCESS MEMORY (SRAM), MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead...
May 22, 2015
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 4K X 16 DUAL PORT STATIC RANDOM ACCESS MEMORY (SRAM), MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
November 14, 2006
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 4K X 16 DUAL PORT STATIC RANDOM ACCESS MEMORY (SRAM), MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
April 19, 1999
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 4K X 16 DUAL PORT STATIC RANDOM ACCESS MEMORY (SRAM), MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for government microcircuit applications (original equipment), design applications, and logistics purposes. Microcircuits covered by...
SMD-5962-91662
April 13, 1993
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 4K X 16 DUAL PORT STATIC RANDOM ACCESS MEMORY (SRAM), MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes B, Q, and M) and...
Advertisement