NAVY - MIL-M-28903
MOTOR-GENERATOR: 100 KW
| Organization: | NAVY |
| Publication Date: | 12 December 1968 |
| Status: | active |
| Page Count: | 48 |
scope:
This specification covers motor-generators for converting 60-hertz (Hz) power to 400-Hz power. The motor input current is to be 3 phase, 416 volt (v), 60 Hz, 4 wire, and the alternator output to be 100 kilowatts (kw), 0.8 power factor (pf) lagging, 400 Hz, 3 phase, 4 wire, 120/208 v, reconnectable to 240/416 v.
intended Use:
The motor-generators are intended to supply power for missile systems and other applications that require stable, well-regulated, 400-Hz electrical power from a 60-Hz power source.
Document History