FORD - ESH-M2D190-B2

SEAL, RADIATOR CAP - NBR - ETHYLENE GLYCOL RESISTANT MOLDED ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive
Organization: FORD
Publication Date: 13 July 2004
Status: inactive
Page Count: 3
scope:

1. SCOPE

The materials defined by these specifications are nitrile butadiene rubber compounds having resistance to heat and compression set, especially in the presence of hot engine coolant.

Document History

February 17, 2015
SEAL, RADIATOR CAP - NBR - ETHYLENE GLYCOL RESISTANT MOLDED ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are nitrile butadiene rubber compounds having resistance to heat and compression set, especially in the presence of hot engine coolant.
ESH-M2D190-B2
July 13, 2004
SEAL, RADIATOR CAP - NBR - ETHYLENE GLYCOL RESISTANT MOLDED ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE The materials defined by these specifications are nitrile butadiene rubber compounds having resistance to heat and compression set, especially in the presence of hot engine coolant.
February 20, 1991
SEAL, RADIATOR CAP - NBR - ETHYLENE GLYCOL RESISTANT, MOLDED
1. SCOPE The materials defined by this specification are nitrile butadiene rubber compounds having resistance to heat and compression set, especially in the presence of hot engine coolant.

References

Advertisement