NATO - STANAG 4382

Slow Heating, Munitions Test Procedures

inactive
Organization: NATO
Publication Date: 15 April 2003
Status: inactive
Page Count: 11
scope:

The aim of the agreement is:

a. To provide a standard test procedure (Procedure 1) for assessing the reaction, if any, of munitions and weapon systems to a gradually increasing thermal environment at a change rate of 3.3°C per hour;

b. To provide an alternative, tailorable, test procedure (Procedure 2) for assessing the reaction, if any, of munitions and weapon systems to a gradually increasing thermal environment as determined by means of a Threat Hazard Assessment (THA).

Document History

March 9, 2020
SLOW HEATING TEST PROCEDURES FOR MUNITIONS
A description is not available for this item.
STANAG 4382
April 15, 2003
Slow Heating, Munitions Test Procedures
The aim of the agreement is: a. To provide a standard test procedure (Procedure 1) for assessing the reaction, if any, of munitions and weapon systems to a gradually increasing thermal environment at...
October 30, 1996
Slow Heating Tests for Munitions
AIM This document provides a standard test procedure for determining the reaction of munitions to the slow application of heat which is in contrast to that occurring during fast cookoff tests....
January 1, 1996
Slow Heating Tests for Munitions
A description is not available for this item.

References

Advertisement