DLA - SMD-5962-97610

MICROCIRCUIT, HYBRID, MEMORY, DIGITAL, FLASH EPROM, 2M X 16-BIT

inactive
Organization: DLA
Publication Date: 18 July 2000
Status: inactive
Page Count: 19
scope:

This drawing documents five product assurance classes, class D (lowest reliability), class E, (exceptions), class G (lowered high reliability), class H (high reliability), and class K, (highest reliability) and a choice of case outlines and lead finishes which are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of radiation hardness assurance levels are reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

June 23, 2020
MICROCIRCUIT, HYBRID, MEMORY, DIGITAL, FLASH EPROM, 2M X 16-BIT
Scope. This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the...
March 7, 2016
MICROCIRCUIT, HYBRID, MEMORY, DIGITAL, FLASH EPROM, 2M X 16-BIT
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
June 23, 2004
MICROCIRCUIT, HYBRID, MEMORY, DIGITAL, FLASH EPROM, 2M X 16-BIT
A description is not available for this item.
December 16, 2003
MICROCIRCUIT, HYBRID, MEMORY, DIGITAL, FLASH EPROM, 2M X 16-BIT
A description is not available for this item.
SMD-5962-97610
July 18, 2000
MICROCIRCUIT, HYBRID, MEMORY, DIGITAL, FLASH EPROM, 2M X 16-BIT
This drawing documents five product assurance classes, class D (lowest reliability), class E, (exceptions), class G (lowered high reliability), class H (high reliability), and class K, (highest...
Advertisement