ASD-STAN - PREN 2862
Aerospace Series Nuts, Anchor, Self-Locking, Fixed, 90 Degree Corner, with Counterbore, in Alloy Steel, Cadmium Plated, MoS2 Lubricated Classification : 1 100 MPa (at Ambient Temperature)/235 Degrees C
active, Most Current
| Organization: | ASD-STAN |
| Publication Date: | 26 February 1993 |
| Status: | active |
| Page Count: | 6 |
Document History
PREN 2862
February 26, 1993
Aerospace Series Nuts, Anchor, Self-Locking, Fixed, 90 Degree Corner, with Counterbore, in Alloy Steel, Cadmium Plated, MoS2 Lubricated Classification : 1 100 MPa (at Ambient Temperature)/235 Degrees C
A description is not available for this item.