ASHRAE STD 30

Methods of Testing Liquid-Chilling Packages

inactive
Buy Now
Organization: ASHRAE
Publication Date: 1 January 1995
Status: inactive
Page Count: 9
scope:

This standard covers the types of liquid-chilling packages described in Section 4, "Liquid-Chilling Package Types. " Types of compressors employed include reciprocating, centrifugal, scroll, and rotary (vane, helical, screw, etc.) compression equipment.

This standard does not include self-contained, mechanically refrigerated drinking-water coolers covered in ANSI/ASHRAE 18-1987 (RA 91) nor the bottled and canned beverage coolers covered in ANSI/ASHRAE 32-1986 (RA 90).

This standard does not include specification of the test rating conditions under which the package must operate. For information pertaining to published ratings and conditions, refer to ARI Standard 550-92, Centrifugal and Rotary Screw Water-Chilling Packages, and ARI Standard 590-92, Reciprocating Water-Chilling Packages.

Document History

May 18, 2023
Method of Testing Liquid Chillers
A description is not available for this item.
January 31, 2023
Method of Testing Liquid Chillers
A description is not available for this item.
February 2, 2022
Method of Testing Liquid Chillers
A description is not available for this item.
April 30, 2021
Method of Testing Liquid Chillers
FOREWORD Addendum b to ASHRAE Standard 30-2019 includes the following changes: a. Changes “water” to “liquid” where applicable. b. Clarifies requirements for Δpadj. c. Replaces reference to ASME...
January 15, 2020
Method of Testing Liquid Chillers
A description is not available for this item.
May 1, 2019
Method of Testing Liquid Chillers
This standard applies to liquid-chilling or liquid-heating packaged equipment using any type of compressor and using the following methods of heat rejection during the cooling cycle: a. Air cooled...
October 31, 2017
Method of Testing Liquid Chillers
This standard applies to liquid-chilling or liquid-heating packaged equipment using any type of compressor and using the following methods of heat rejection during the cooling cycle: a. Air cooled...
ASHRAE STD 30
January 1, 1995
Methods of Testing Liquid-Chilling Packages
This standard covers the types of liquid-chilling packages described in Section 4, “Liquid-Chilling Package Types. ” Types of compressors employed include reciprocating, centrifugal, scroll, and...

References

Advertisement