FORD WSB-M4D918-A

POLYPHENYLENE SULFIDE (PPS), 33 % GLASS FIBER REINFORCED MOLDING COMPOUND ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive
Buy Now
Organization: FORD
Publication Date: 18 July 2006
Status: inactive
Page Count: 5
scope:

The material defined by this specification is a very high heat resistant, 33% glass fiber reinforced polyphenylene sulfide thermoplastic molding compound.

Document History

November 11, 2010
POLYPHENYLENE SULFIDE (PPS), 33% GLASS FIBER REINFORCED MOLDING COMPOUND ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a very high heat resistant, 33% glass fiber reinforced polyphenylene sulfide thermoplastic molding compound.
FORD WSB-M4D918-A
July 18, 2006
POLYPHENYLENE SULFIDE (PPS), 33 % GLASS FIBER REINFORCED MOLDING COMPOUND ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a very high heat resistant, 33% glass fiber reinforced polyphenylene sulfide thermoplastic molding compound.
November 4, 1994
POLYPHENYLENE SULFIDE (PPS), 33 % GLASS FIBER REINFORCED MOLDING COMPOUND
1. SCOPE The material defined by this specification is a very high heat resistant, 33 % glass fiber reinforced polyphenylene sulfide thermoplastic molding compound.

References

Advertisement