BSI - BS EN 267
Methods of Test for Atomizing Oil Burners of the Monobloc Type
inactive
Buy Now
| Organization: | BSI |
| Publication Date: | 20 December 1991 |
| Status: | inactive |
| Page Count: | 24 |
| ICS Code (Liquid and solid fuel burners): | 27.060.10 |
scope:
Laboratory testing of atomising oil burners of the monobloc type, with a flow rate ≤100 kg/h and supplied with fuel having a viscosity at the burner input point of (5.5 ± 0.5) mm2/s at 20°C.
Document History
January 31, 2020
Forced draught burners for liquid fuels
A description is not available for this item.
January 31, 2020
Forced draught burners for liquid fuels
A description is not available for this item.
March 31, 2010
Automatic forced draught burners for liquid fuels
A description is not available for this item.
March 31, 2010
Automatic forced draught burners for liquid fuels
A description is not available for this item.
December 15, 1999
Forced Draught Oil Burners - Definitions, Requirements, Testing, Marking
A description is not available for this item.
BS EN 267
December 20, 1991
Methods of Test for Atomizing Oil Burners of the Monobloc Type
Laboratory testing of atomising oil burners of the monobloc type, with a flow rate ≤100 kg/h and supplied with fuel having a viscosity at the burner input point of (5.5 ± 0.5) mm2/s at 20°C.
December 20, 1991
Methods of Test for Atomizing Oil Burners of the Monobloc Type
A description is not available for this item.