DS/ISO/IEC 9318-4

Information processing systems - Intelligent Peripheral Interface - Device generic command set for magnetic tape drives

inactive
Organization: DS
Publication Date: 7 May 1991
Status: inactive
ICS Code (Interface and interconnection equipment): 35.200
scope:

The standard provides a definition of the device-generic portion of a family of standards called the Intelligent Peripheral Interface (IPI), a high performance, general purpose parallel interface. This specific part of the standard describes the device generic command set for magnetic tape drives.

Document History

October 29, 2007
Information technology - Intelligent peripheral interface - Part 4: Device generic command set for magnetic tape drives (IPI-3 tape)
This part of ISO/IEC 9318 describes the logical level (generic level) interface for tape drives and it provides a definition of the device-generic portion of a family of standards called...
DS/ISO/IEC 9318-4
May 7, 1991
Information processing systems - Intelligent Peripheral Interface - Device generic command set for magnetic tape drives
The standard provides a definition of the device-generic portion of a family of standards called the Intelligent Peripheral Interface (IPI), a high performance, general purpose parallel interface....
Advertisement