DS/EN 301213-4 V1.1.1

Fixed Radio Systems; Point-to-multipoint equipment; Point-to-multipoint digital radio systems in frequency bands in the range 24,25 GHz to 29,5 GHz using different access methods; Part 4: Direct Sequence Code Division Multiple Access (DS-CDMA) methods

active, Most Current
Organization: DS
Publication Date: 15 January 2002
Status: active
ICS Code (Receiving and transmitting equipment): 33.060.20
scope:

The present document (Direct Sequence - Code Division Multiple Access Methods, DS-CDMA) is to be used in conjunction with part 1, describing the basic parameters common to all access methods. The present document specifies the minimum requirements for system parameters of Direct Sequence - Code Division Multiple Access (CDMA) Point-to-Multipoint (P-MP) Radio Systems in the terrestrial fixed services operating in the band 24,5 GHz to 29,5 GHz. Only sections specific to CDMA are described in respect to the paragraphs stated in EN 301 213-1 [1]. Point-to-Multipoint Radio Relay Systems (P-MP) may use different access methods. As some technical parameters are different for the various access methods, the standard is divided in five parts. A basic description of the different access methods and a comparison among them is provided in TR 101 274 [5].

Document History

DS/EN 301213-4 V1.1.1
January 15, 2002
Fixed Radio Systems; Point-to-multipoint equipment; Point-to-multipoint digital radio systems in frequency bands in the range 24,25 GHz to 29,5 GHz using different access methods; Part 4: Direct Sequence Code Division Multiple Access (DS-CDMA) methods
The present document (Direct Sequence - Code Division Multiple Access Methods, DS-CDMA) is to be used in conjunction with part 1, describing the basic parameters common to all access methods. The...
Advertisement