DS/ETS 300476-4
Radio Equipment and Systems (RES); Digital Enhanced Cordless Telecommunications (DECT); Common Interface (CI); Protocol Implementation Conformance Statement (PICS) proforma; Part 4: Network (NWK) layer - Fixed radio Termination (FT)
inactive, Most Current
| Organization: | DS |
| Publication Date: | 8 July 1999 |
| Status: | inactive |
scope:
This European Telecommunication Standard (ETS) provides the Protocol Implementation Conformance Statement (PICS) proforma for the Digital Enhanced Cordless Telecommunications Network layer at the Fixed Termination as defined in ETS 300 175 Part 5 [5] in compliance with the relevant requirements and in accordance with the relevant guidance given in ISO/IEC 9646-7 [14].
Document History
DS/ETS 300476-4
July 8, 1999
Radio Equipment and Systems (RES); Digital Enhanced Cordless Telecommunications (DECT); Common Interface (CI); Protocol Implementation Conformance Statement (PICS) proforma; Part 4: Network (NWK) layer - Fixed radio Termination (FT)
This European Telecommunication Standard (ETS) provides the Protocol Implementation Conformance Statement (PICS) proforma for the Digital Enhanced Cordless Telecommunications Network layer at the...