DLA - SMD-5962-95708

MICROCIRCUIT, MEMORY, DIGITAL, RADIATION-HARDENED, CMOS, 2K X 8-BIT PROM, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 14 November 1995
Status: inactive
Page Count: 19
scope:

This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and space application (device class V), and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). Device class M microcircuits represent non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices." When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.

The PIN shall be as shown in the following example:

Device class M RHA marked devices shall meet the MIL-I-38535 appendix A specified RHA levels and shall be marked with the appropriate RHA designator. Device classes Q and V RHA marked devices shall meet the MIL-I-38535 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.

The device types shall identify the circuit function as follows:

Device type 1/ Generic number 2/ Circuit function Access time 01 HS-6617RH 2K × 8-bit Radiation hardened PROM 120 ns

The device class designator shall be a single letter identifying the product assurance level as follows:

Device class Device requirements documentation M Vendor self-certification to the requirements for non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883 Q or V Certification and qualification to MIL-I-38535

The case outline(s) shall be as designated in MIL-STD-1835 and as follows:

Outline letter Descriptive designator Terminals Package style J CDIP2-T24 24 Dual-in-line package X CDFP4-F24 24 Flat pack

The lead finish shall be as specified in MIL-STD-883 (see 3.1 herein) for class M or MIL-I-38535 for classes Q and V. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.

Supply voltage . . . . . . . . . . . . . . . . . . . . . +7.0 V dc Voltage on any pin with respect to ground . . . . . . . . −0.3 V dc to VDD +0.3 V dc Maximum power dissipation (PD) at TA = +125°C (Case J) . 1.25 W 4/ (Case X) . . . . . . . . . . . . . . . . . . . . . . . 0.83 W 4/ Lead temperature (soldering, 10 seconds maximum) . . . . +300°C Thermal resistance, junction-to-case (ΘJC) (Case J) . . 6°C/W (Case X) . . . . . . . . . . . . . . . . . . . . . . . 4°C/W Thermal resistance, junction-to-ambient (ΘJA) (Case J) . 40°C/W (Case X) . . . . . . . . . . . . . . . . . . . . . . . 60°C/W Junction temperature (TJ) . . . . . . . . . . . . . . . . +175°C Storage temperature range . . . . . . . . . . . . . . . . −65°C to +150°C Temperature under bias . . . . . . . . . . . . . . . . . −55°C to +125°C

Supply voltage (VDD) . . . . . . . . . . . . . . . . . . +4.5 V dc to +5.5 V dc Ground voltage (GND) . . . . . . . . . . . . . . . . . . 0.0 V dc Input high voltage (VIH) . . . . . . . . . . . . . . . . +2.4 V dc minimum to VCC Input Low voltage (VIL) . . . . . . . . . . . . . . . . . 0.0 V dc to +0.8 V dc maximum Case operating temperature range (TC) . . . . . . . . . . −55°C to +125°C Radiation features: 5/ Total dose irradiation . . . . . . . . . . . . . . . . ≥ 100 KRads(Si) Dose rate upset . . . . . . . . . . . . . . . . . . . . ≥ 5 × 108 Rads(Si)/se Dose rate survivability . . . . . . . . . . . . . . . . ≥ 5 × 1011 Rads(Si)/sec Single event phenomenon (SEP) effective linear energy threshold (LET) with no upsets . . . . ≥ 100 MEV-cm2/mg

intended Use:

Microcircuits conforming to this drawing are intended for use for government microcircuit applications (original equipment), design applications, and logistics purposes.

Microcircuits... View More

Document History

July 1, 2013
MICROCIRCUIT, MEMORY, DIGITAL, RADIATION HARDENED, CMOS, 2K X 8-BIT PROM, MONOLITHIC SILICON
This drawing documents three product assurance class levels consisting of high reliability (device classes Q), space application (device class V), and for appropriate satellite and similar...
June 11, 1999
MICROCIRCUIT, MEMORY, DIGITAL, RADIATION-HARDENED, CMOS, 2K X 8-BIT PROM, MONOLITHIC SILICON
This drawing documents three product assurance class levels consisting of high reliability (device classes Q and M), space application (device class V), and for appropriate satellite and similar...
December 2, 1998
MICROCIRCUIT, MEMORY, DIGITAL, RADIATION-HARDENED, CMOS, 2K X 8-BIT PROM, MONOLITHIC SILICON
This drawing documents three product assurance class levels consisting of high reliability (device classes Q and M), space application (device class V), and for appropriate satellite and similar...
March 8, 1996
MICROCIRCUIT, MEMORY, DIGITAL, RADIATION-HARDENED, CMOS, 2K X 8-BIT PROM, MONOLITHIC SILICON
A description is not available for this item.
January 31, 1996
MICROCIRCUIT, MEMORY, DIGITAL, RADIATION-HARDENED, CMOS, 2K X 8-BIT PROM, MONOLITHIC SILICON
A description is not available for this item.
SMD-5962-95708
November 14, 1995
MICROCIRCUIT, MEMORY, DIGITAL, RADIATION-HARDENED, CMOS, 2K X 8-BIT PROM, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and...
Advertisement