DS/EN ISO 9944

Plastics - Phenolic resins - Determination of electrical conductivity of resin extracts

active, Most Current
Buy Now
Organization: DS
Publication Date: 24 October 1995
Status: active
Page Count: 8
ICS Code (Thermosetting materials): 83.080.10
scope:

This International Standard specifies a method for the determination of the electrical conductivity of phenolic resin extracts at 23 C +- 2 C. The method is important for applications in which such resins are used as impregnating materials.

Document History

DS/EN ISO 9944
October 24, 1995
Plastics - Phenolic resins - Determination of electrical conductivity of resin extracts
This International Standard specifies a method for the determination of the electrical conductivity of phenolic resin extracts at 23 C +- 2 C. The method is important for applications in which such...
Advertisement