AFNOR - NF EN 300674-2-2

Electromagnetic compatibility and Radio spectrum Matters (ERM) - Road Transport and Traffic Telematics (RTTT) - Dedicated Short Range Communication (DSRC) transmission equipment (500 kbit/s / 250 kbit/s) operating in the 5,8 GHz Industrial, Scientific and Medical (ISM) band - Part 2 : harmonized EN under article 3.2 of the R&TTE Directive - Sub-part 2 : requirements for the On-Board Unit (OBU) (V1.1.1)

inactive
Organization: AFNOR
Publication Date: 1 February 2005
Status: inactive
ICS Code (Electromagnetic compatibility in general): 33.100.01
ICS Code (Road transport): 03.220.20
ICS Code (Receiving and transmitting equipment): 33.060.20

Document History

December 13, 2019
Transport and traffic telematics (TTT) - Dedicated short range communication (DSRC) transmission equipment (500 kbit/s / 250 kbit/s) operating in the 5 795 MHz to 5 815 MHz frequency band - Part 2 : harmonised standard for access to radio spectrum - Sub-part 2 : on-board units (OBU) (V2.2.1)
A description is not available for this item.
NF EN 300674-2-2
February 1, 2005
Electromagnetic compatibility and Radio spectrum Matters (ERM) - Road Transport and Traffic Telematics (RTTT) - Dedicated Short Range Communication (DSRC) transmission equipment (500 kbit/s / 250 kbit/s) operating in the 5,8 GHz Industrial, Scientific and Medical (ISM) band - Part 2 : harmonized EN under article 3.2 of the R&TTE Directive - Sub-part 2 : requirements for the On-Board Unit (OBU) (V1.1.1)
A description is not available for this item.
Advertisement